Radiall Attenuators R422220010

Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422220010-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422220010 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422220010
Attenuator - Fixed Coaxial R422220010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422220010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422220010
Attenuators R422220010
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 30W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 30W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422220010-ND R422220010 R422220010
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details