Fairview Microwave Inc. Attenuators SA18NFNM50W-06

Description
FXD ATTN JACK-PLUG TYPE N 1.6
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG TYPE N 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18NFNM50W-06-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG TYPE N 1.6

FXD ATTN JACK-PLUG TYPE N 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18NFNM50W-06-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 3157-KAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers