Radiall Attenuator - Fixed Coaxial R422130040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R422130040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422130040
Attenuator - Fixed Coaxial R422130040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R422130040-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet
Attenuators - R422130040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422130040
Attenuators R422130040
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R422130040 2201-R422130040-ND R422130040
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2013TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
3 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details