Fairview Microwave Inc. Attenuators SA18S5W-10

Description
FXD ATTN PLUG-JACK SMA 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18S5W-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.35

FXD ATTN PLUG-JACK SMA 1.35

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
SA18S5W-10
RF and Wireless - Attenuators SA18S5W-10
FXD ATTN PLUG-JACK SMA 1.35

FXD ATTN PLUG-JACK SMA 1.35

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 5328-SA18S5W-10-ND SA18S5W-10
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2610 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details