Fairview Microwave Inc. Attenuators SA18NFNF50W-03

Description
FXD ATTN JACK-JACK TYPE N 1.6
Request a Quote Datasheet
Description
FXD ATTN JACK-JACK TYPE N 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18NFNF50W-03-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-JACK TYPE N 1.6

FXD ATTN JACK-JACK TYPE N 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18NFNF50W-03-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details