Fairview Microwave Inc. Attenuators SA18H-13

Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA SS 1.35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18H-13-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA18H-13-ND
Attenuators 5328-SA18H-13-ND
FXD ATTN PLUG-JACK SMA SS 1.35

FXD ATTN PLUG-JACK SMA SS 1.35

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18H-13-ND
Product Name Attenuators
Attenuation 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details