Fairview Microwave Inc. Attenuators SA3550N

Description
STEP ATTN JACK TYPE N 3 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 3 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3550N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3550N-ND
Attenuators 5328-SA3550N-ND
STEP ATTN JACK TYPE N 3 GHZ 2 W

STEP ATTN JACK TYPE N 3 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3550N-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details