Radiall Attenuators R443151000

Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443151000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443151000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443151000
RF and Wireless - Attenuators R443151000
DC BLOCK: TNC 0.01-6GHZ 10W

DC BLOCK: TNC 0.01-6GHZ 10W

Supplier's Site
Attenuators - R443151000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443151000
Attenuators R443151000
RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443151000-ND R443151000 R443151000
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type TNC In-Line Module TNC In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details
Jitter Attenuators - SI5342B-D07127-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details