Fairview Microwave Inc. Attenuators SA4078

Description
VAR ATTN SMA JACK-SMA JACK 12.4-
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 12.4-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA4078-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA4078-ND
Attenuators 5328-SA4078-ND
VAR ATTN SMA JACK-SMA JACK 12.4-

VAR ATTN SMA JACK-SMA JACK 12.4-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA4078-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details