Fairview Microwave Inc. Attenuators SA3N100-40F

Description
FXD ATTN JACK-JACK TYPE N 1.25
Request a Quote Datasheet
Description
FXD ATTN JACK-JACK TYPE N 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3N100-40F-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-JACK TYPE N 1.25

FXD ATTN JACK-JACK TYPE N 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3N100-40F-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details