Fairview Microwave Inc. Attenuators SA2090

Description
VAR ATTN SMA JACK-SMA JACK 0-2 G
Request a Quote Datasheet
Description
VAR ATTN SMA JACK-SMA JACK 0-2 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA2090-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA2090-ND
Attenuators 5328-SA2090-ND
VAR ATTN SMA JACK-SMA JACK 0-2 G

VAR ATTN SMA JACK-SMA JACK 0-2 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA2090-ND
Product Name Attenuators
Attenuation 5 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details