Fairview Microwave Inc. Attenuators SA3SMM300W-10

Description
FXD ATTN PLUG-PLUG SMA 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-PLUG SMA 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3SMM300W-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-PLUG SMA 1.4

FXD ATTN PLUG-PLUG SMA 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3SMM300W-10-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D05838-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Passive GaAs MMIC Attenuator Family - ATN15-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details