Radiall Attenuators R443134000

Description
RF Attenuators 1GHz ~ 12.4GHz 50 Ohms 25W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1GHz ~ 12.4GHz 50 Ohms 25W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443134000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1GHz ~ 12.4GHz 50 Ohms 25W SMA In-Line Module

RF Attenuators 1GHz ~ 12.4GHz 50 Ohms 25W SMA In-Line Module

Buy Now Datasheet
Attenuators - R443134000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443134000
Attenuators R443134000
RF Attenuators 1 GHz ~ 12.4 GHz 50 Ohms 25W SMA In-Line Module

RF Attenuators 1 GHz ~ 12.4 GHz 50 Ohms 25W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443134000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443134000
RF and Wireless - Attenuators R443134000
DC BLOCK: SMA 1-12.4GHZ 25W

DC BLOCK: SMA 1-12.4GHZ 25W

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443134000-ND R443134000 R443134000
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA015K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 20 dB
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details