Fairview Microwave Inc. Attenuators SA1101N

Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA1101N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA1101N-ND
Attenuators 5328-SA1101N-ND
STEP ATTN JACK TYPE N 2.7 GHZ 2

STEP ATTN JACK TYPE N 2.7 GHZ 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA1101N-ND
Product Name Attenuators
Attenuation 0.0 to 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details