Fairview Microwave Inc. Attenuators SA18SMSF50W-03

Description
FXD ATTN PLUG-JACK SMA 1.6
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK SMA 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA18SMSF50W-03-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK SMA 1.6

FXD ATTN PLUG-JACK SMA 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA18SMSF50W-03-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details