Radiall Attenuators R422130020

Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422130020-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 6GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422130020 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422130020
Attenuator - Fixed Coaxial R422130020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422130020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422130020
Attenuators R422130020
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422130020-ND R422130020 R422130020
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09012-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details