Fairview Microwave Inc. Attenuators SA6DFDM100W-60

Description
FXD ATTN JACK-PLUG 7/16 DIN 1.45
Request a Quote Datasheet
Description
FXD ATTN JACK-PLUG 7/16 DIN 1.45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6DFDM100W-60-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-PLUG 7/16 DIN 1.45

FXD ATTN JACK-PLUG 7/16 DIN 1.45

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6DFDM100W-60-ND
Product Name Attenuators
Attenuation 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details