Radiall Attenuators R443171000

Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443171000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R443171000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443171000
Attenuators R443171000
RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10 MHz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443171000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443171000
RF and Wireless - Attenuators R443171000
DC BLOCK: N 0.01-3GHZ 10W

DC BLOCK: N 0.01-3GHZ 10W

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443171000-ND R443171000 R443171000
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type N-Type In-Line Module N-Type In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D13755-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details