Fairview Microwave Inc. Attenuators SA6510-05

Description
FXD ATTN PLUG-JACK 1.85MM SS 1.6
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 1.85MM SS 1.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6510-05-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK 1.85MM SS 1.6

FXD ATTN PLUG-JACK 1.85MM SS 1.6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6510-05-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details