Fairview Microwave Inc. Attenuators SA3101NB

Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3101NB-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3101NB-ND
Attenuators 5328-SA3101NB-ND
STEP ATTN JACK TYPE N 2.7 GHZ 2

STEP ATTN JACK TYPE N 2.7 GHZ 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3101NB-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details