Radiall Attenuators R422203010

Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422203010-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 30W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422203010 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422203010
Attenuator - Fixed Coaxial R422203010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422203010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422203010
Attenuators R422203010
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 30W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 30W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422203010-ND R422203010 R422203010
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342B-D09491-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details