Fairview Microwave Inc. Attenuators SA3730SMA

Description
STEP ATTN JACK SMA 3 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK SMA 3 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3730SMA-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK SMA 3 GHZ 2 W

STEP ATTN JACK SMA 3 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3730SMA-ND
Product Name Attenuators
Attenuation 1.5 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details