Radiall Attenuators R422206020

Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422206020-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422206020 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422206020
Attenuator - Fixed Coaxial R422206020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422206020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422206020
Attenuators R422206020
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422206020-ND R422206020 R422206020
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - Attenuators - 1228634-SKY12228-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details