Fairview Microwave Inc. Attenuators SA37100SMA

Description
STEP ATTN JACK SMA 3 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK SMA 3 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA37100SMA-ND - DigiKey
Thief River Falls, MN, United States
STEP ATTN JACK SMA 3 GHZ 2 W

STEP ATTN JACK SMA 3 GHZ 2 W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
SA37100SMA
RF and Wireless - Attenuators SA37100SMA
STEP ATTN JACK SMA 3 GHZ 2 W

STEP ATTN JACK SMA 3 GHZ 2 W

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 5328-SA37100SMA-ND SA37100SMA
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 0.0 to 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07256-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details