Radiall Attenuators R443162000

Description
RF Attenuators 100MHz ~ 40GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 100MHz ~ 40GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R443162000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 100MHz ~ 40GHz 50 Ohms SMA In-Line Module

RF Attenuators 100MHz ~ 40GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
Attenuators - R443162000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R443162000
Attenuators R443162000
RF Attenuators 100 MHz ~ 40 GHz 50 Ohms SMA In-Line Module

RF Attenuators 100 MHz ~ 40 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R443162000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R443162000
RF and Wireless - Attenuators R443162000
DC BLOCK: SMA2.9 0.1-40GHZ 1W

DC BLOCK: SMA2.9 0.1-40GHZ 1W

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R443162000-ND R443162000 R443162000
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-5W2+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details