Fairview Microwave Inc. Attenuators SA40-15

Description
FXD ATTN PLUG-JACK 2.92MM SS 1.4
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK 2.92MM SS 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA40-15-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA40-15-ND
Attenuators 5328-SA40-15-ND
FXD ATTN PLUG-JACK 2.92MM SS 1.4

FXD ATTN PLUG-JACK 2.92MM SS 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA40-15-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details