Fairview Microwave Inc. Attenuators SA6021-10

Description
FXD ATTN PLUG-JACK TYPE N 1.25
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA6021-10-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK TYPE N 1.25

FXD ATTN PLUG-JACK TYPE N 1.25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA6021-10-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2050124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details