Fairview Microwave Inc. Attenuators SA3101N

Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet
Description
STEP ATTN JACK TYPE N 2.7 GHZ 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3101N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-SA3101N-ND
Attenuators 5328-SA3101N-ND
STEP ATTN JACK TYPE N 2.7 GHZ 2

STEP ATTN JACK TYPE N 2.7 GHZ 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3101N-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details