Fairview Microwave Inc. Attenuators SA3SFF300W-50

Description
FXD ATTN JACK-JACK SMA 1.4
Request a Quote Datasheet
Description
FXD ATTN JACK-JACK SMA 1.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-SA3SFF300W-50-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN JACK-JACK SMA 1.4

FXD ATTN JACK-JACK SMA 1.4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-SA3SFF300W-50-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-40000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 1 GHz
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details