Vishay Intertechnology, Inc. Diode Arrays 30CPQ060

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CPQ060-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ060-ND
Diode Arrays 30CPQ060-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 30CPQ060 - 075674-30CPQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ060
075674-30CPQ060
Diodes, Rectifiers - Arrays - 30CPQ060 075674-30CPQ060
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 075674-30CPQ060 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: 30CPQ060 Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR3060WT; D25SC6M; D25SC6M-7112; MBR3060PT-F; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 075674-30CPQ060
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: 30CPQ060
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR3060WT; D25SC6M; D25SC6M-7112; MBR3060PT-F;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V

Buy Now
Singapore, Singapore
60V 15A Diode and Rectifier
286-30CPQ060
60V 15A Diode and Rectifier 286-30CPQ060
DIODE ARR SCHOTT 60V 15A TO247AC Product overview: 30CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 15A TO247AC Product overview: 30CPQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 30CPQ060-ND 075674-30CPQ060 286-30CPQ060
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 30CPQ060 60V 15A Diode and Rectifier
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-247; TO-247-3 Tube
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70S,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details