SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - 30CPQ040 30CPQ040

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 131506-30CPQ040 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 131506-30CPQ040 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 30CPQ040 - 131506-30CPQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ040
131506-30CPQ040
Diodes, Rectifiers - Arrays - 30CPQ040 131506-30CPQ040
Manufacturer: SMC Diode Solutions Win Source Part Number: 131506-30CPQ040 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 131506-30CPQ040
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 30CPQ040SMC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ040SMC-ND
Diode Arrays 30CPQ040SMC-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30CPQ040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CPQ040
Discrete Semiconductor Products - Diodes - Rectifiers 30CPQ040
DIODE ARR SCHOTT 40V 15A TO247AD

DIODE ARR SCHOTT 40V 15A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 131506-30CPQ040 30CPQ040SMC-ND 30CPQ040
Product Name Diodes, Rectifiers - Arrays - 30CPQ040 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.6800 volts 0.6800 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details