Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127997-30CTQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: 30CTQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 2mA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 1127997-30CTQ045 | 30CTQ045-ND |
| Product Name | Diodes, Rectifiers - Arrays - 30CTQ045 | Diode Arrays |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete | |
| VF | 0.6200 volts | |
| VR | 45 volts |