Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 30HFU-400 30HFU-400

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763119-30HFU-400 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: 30HFU-400 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): 30HFU-400PBF; ; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763119-30HFU-400 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: 30HFU-400 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): 30HFU-400PBF; ; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 30HFU-400 - 763119-30HFU-400 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30HFU-400
763119-30HFU-400
Diodes, Rectifiers - Single - 30HFU-400 763119-30HFU-400
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763119-30HFU-400 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 35μA @ 400V Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: 30HFU-400 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): 30HFU-400PBF; ; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763119-30HFU-400
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 35μA @ 400V
Operating Temperature - Junction: -40°C ~ 125°C
Part Status: Obsolete(EOL)
Family Name: 30HFU-400
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): 30HFU-400PBF; ;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 30HFU-400-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30HFU-400-ND
Single Diodes 30HFU-400-ND
Diode Standard 400V 30A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 400V 30A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 763119-30HFU-400 30HFU-400-ND
Product Name Diodes, Rectifiers - Single - 30HFU-400 Single Diodes
Diode Type Standard
VF 1.45 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-SMP1320-017LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4962 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 315 mA
IR 5 mA
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers