Manufacturer: Vishay
Win Source Part Number: 075676-30CPQ150
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: 30CPQ150
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 60CPQ150; FST65150; FST65150E3; FST30180;
Introduction Date: April 19, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 075676-30CPQ150 | 30CPQ150-ND | 16307545 |
| Product Name | Diodes, Rectifiers - Arrays - 30CPQ150 | Diode Arrays | Bridge Rectifier |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | ||
| VF | 1 volts | ||
| VR | 150 volts |