Manufacturer: Vishay
Win Source Part Number: 1004871-30CPF04
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
DIODE GEN PURP 400V 30A TO247AC Product overview: 30CPF04 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF04 can be used for catalog matching and distributor lookup.
Diode Standard 400V 30A Through Hole TO-247AC
DIODE GEN PURP 400V 30A TO247AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1004871-30CPF04 | 280-30CPF04 | 30CPF04-ND | 30CPF04 |
| Product Name | Diodes, Rectifiers - Single - 30CPF04 | 400V 30A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.41 volts | 1.41 volts | ||
| VR | 400 volts | |||
| IR | 0.1000 mA |