Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128024-30EPF12
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 160ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.41V at 30A
Current - Reverse Leakage at Vr: 100μA at 1200V
Diode Standard 1200V 30A Through Hole TO-247AC Modified
DIODE GP 1.2KV 30A TO247AC Product overview: 30EPF12 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30EPF12 can be used for catalog matching and distributor lookup.
DIODE GP 1.2KV 30A TO247AC
DIODE GEN PURP 1.2KV 30A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1128024-30EPF12 | 30EPF12-ND | 280-30EPF12 | 30EPF12 | 884-30EPF12 |
| Product Name | Diodes, Rectifiers - Single - 30EPF12 | Single Diodes | 1.2KV 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 1.2KV 30A TO247AC |
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | Obsolete | ||
| VF | 1.41 volts | 1.41 volts | 1.41 volts | ||
| VR | 1200 volts | 1200 volts |