Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128003-30CTQ060
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: 30CTQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V
DIODE ARR SCHOTT 60V 15A TO220-3 Product overview: 30CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
DIODE ARRAY 1 PAIR COMMON CATHODE SCHOTTKY 60V 15A THROUGH HOLE TO-220-3. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1128003-30CTQ060 | 286-30CTQ060 | 30CTQ060-ND | 16307625 |
| Product Name | Hard To Find - 30CTQ060 | 60V 15A TO220 Diode and Rectifier | Diode Arrays | Bridge Rectifier |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | |||
| VF | 0.6200 volts | |||
| VR | 60 volts |