Win Source Part Number: 1083477-30KP108A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 108V
Voltage - Breakdown (Min): 120.6V
Voltage - Clamping (Max) @ Ipp: 175.2V
Power - Peak Pulse: 30000W (30kW)
Power Line Protection: No
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 30KPA108A; 30KPA102A; 30KPA90A; SMAJ8.5A; SMCJ130A; SMBJ120A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: 30KP
175.2V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 108VWM 175.2VC R6
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1083477-30KP108A-TP | 30KP108A-TP-ND | 30KP108A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6, Axial | R-6, Axial | R-6 |
| Peak Pulse Power | 30000 watts | 30000 watts | 30000 watts |
| VC | 175 volts | 175 volts | 175 volts |