Littelfuse, Inc. 30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA108A

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30000W Axial Lead Transient Voltage Suppression (TVS) Diode - 30KPA108A - Littelfuse, Inc.
Rosemont, IL, United States
30000W Axial Lead Transient Voltage Suppression (TVS) Diode
30KPA108A
30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA108A
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA108ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA108ACT-ND
TVS Diodes 30KPA108ACT-ND
175.2V Clamp 172.9A Ipp Tvs Diode Through Hole P600

175.2V Clamp 172.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 30KPA108ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA108ATR-ND
TVS Diodes 30KPA108ATR-ND
175.2V Clamp 172.9A Ipp Tvs Diode Through Hole P600

175.2V Clamp 172.9A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode; Tvs Polarity Littelfuse - 32M4418 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Tvs Polarity Littelfuse
32M4418
Tvs Diode; Tvs Polarity Littelfuse 32M4418
TVS DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:108V; Breakdown Voltage Range:120.6V; Clamping Voltage Vc Max:175.2V; Peak Pulse Current Ippm:172.9A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:108V; Breakdown Voltage Range:120.6V; Clamping Voltage Vc Max:175.2V; Peak Pulse Current Ippm:172.9A; Diode Case Style:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA108A 30KPA108ACT-ND 32M4418
Product Name 30000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes Tvs Diode; Tvs Polarity Littelfuse
VC 175 volts 175 volts 175 volts
VBR 121 to 133 volts 121 volts 121 volts
Configuration Single
Package P600, Axial Axial Leaded
Peak Pulse Power 30000 watts
Unlock Full Specs
to access all available technical data