Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127977-30CPQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 35V
DIODE ARR SCHOTT 35V 15A TO247AC Product overview: 30CPQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ035 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 35V 15A Through Hole TO-247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1127977-30CPQ035 | 286-30CPQ035 | 30CPQ035-ND |
| Product Name | Diodes, Rectifiers - Arrays - 30CPQ035 | 35V 15A Diode and Rectifier | Diode Arrays |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | ||
| VF | 0.5400 volts | ||
| VR | 35 volts |