Littelfuse, Inc. Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA168 30KPA168

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA168 - 30KPA168 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA168
30KPA168
Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA168 30KPA168
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA168-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
30KPA168-ND
TVS Diodes 30KPA168-ND
286.02V Clamp 111.2A Ipp Tvs Diode Through Hole P600

286.02V Clamp 111.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 30KPA168 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
30KPA168
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 30KPA168
TVS DIODE 168VWM 286.02VC P600

TVS DIODE 168VWM 286.02VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA168 30KPA168-ND 30KPA168
Product Name Overvoltage Protection - TVS Diodes - High Power - Series: 30KPA - 30KPA168 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 286 volts 286 volts 286 volts
VBR 178 to 217 volts 177 volts 177 volts
Configuration Single
Package P600, Axial P600
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466741 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS - TVS - Diodes - IP4292CZ10-TBR,115 - 776825-IP4292CZ10-TBR,115 - Win Source Electronics
Specs
Configuration Array
VC 4 volts
VBR 6 volts
View Details
6 suppliers