Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128028-30ETH06
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.6V at 30A
Current - Reverse Leakage at Vr: 50μA at 600V
DIODE GEN PURP 600V 30A TO220AC Product overview: 30ETH06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30ETH06 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-220AC
DIODE GEN PURP 600V 30A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1128028-30ETH06 | 280-30ETH06 | 30ETH06-ND | 30ETH06 |
| Product Name | Diodes, Rectifiers - Single - 30ETH06 | 600V 30A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.6 volts | 2.6 volts | ||
| VR | 600 volts | |||
| IR | 0.0500 mA |