Vishay Intertechnology, Inc. 300V 15A TO220 Diode and Rectifier 30CTH03

Description
DIODE ARRAY GP 300V 15A TO220-3 Product overview: 30CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 300V 15A TO220-3 Product overview: 30CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 15A TO220 Diode and Rectifier
286-30CTH03
300V 15A TO220 Diode and Rectifier 286-30CTH03
DIODE ARRAY GP 300V 15A TO220-3 Product overview: 30CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH03 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 15A TO220-3 Product overview: 30CTH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTH03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 30CTH03 - 855587-30CTH03 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTH03
855587-30CTH03
Diodes, Rectifiers - Arrays - 30CTH03 855587-30CTH03
Manufacturer: Vishay Win Source Part Number: 855587-30CTH03 Series: FRED Pt® Features: Diode Array 300 V Package: Tube Part Status: Obsolete Family Name: 30CTH03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 855587-30CTH03
Series: FRED Pt®
Features: Diode Array 300 V
Package: Tube
Part Status: Obsolete
Family Name: 30CTH03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 30CTH03-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CTH03-ND
Diode Arrays 30CTH03-ND
Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30CTH03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CTH03
Discrete Semiconductor Products - Diodes - Rectifiers 30CTH03
DIODE ARRAY GP 300V 15A TO220-3

DIODE ARRAY GP 300V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-30CTH03 855587-30CTH03 30CTH03-ND 30CTH03
Product Name 300V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTH03 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Array 300 V
Unlock Full Specs
to access all available technical data