Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 30CPQ090 30CPQ090

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 721677-30CPQ090 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 90V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 860mV at 15A Current - Reverse Leakage at Vr: 550μA at 90V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 721677-30CPQ090 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 90V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 860mV at 15A Current - Reverse Leakage at Vr: 550μA at 90V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 30CPQ090 - 721677-30CPQ090 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ090
721677-30CPQ090
Diodes, Rectifiers - Arrays - 30CPQ090 721677-30CPQ090
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 721677-30CPQ090 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 90V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 860mV at 15A Current - Reverse Leakage at Vr: 550μA at 90V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 721677-30CPQ090
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 90V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 860mV at 15A
Current - Reverse Leakage at Vr: 550μA at 90V

Buy Now
Singapore, Singapore
90V 15A Diode and Rectifier
286-30CPQ090
90V 15A Diode and Rectifier 286-30CPQ090
DIODE ARR SCHOTT 90V 15A TO247AC Product overview: 30CPQ090 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ090 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 90V 15A TO247AC Product overview: 30CPQ090 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 30CPQ090-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ090-ND
Diode Arrays 30CPQ090-ND
Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 90V 15A Through Hole TO-247-3

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 90V TO247AC - 884-30CPQ090 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 90V TO247AC
884-30CPQ090
DIODE ARRAY SCHOTTKY 90V TO247AC 884-30CPQ090
DIODE ARRAY SCHOTTKY 90V TO247AC

DIODE ARRAY SCHOTTKY 90V TO247AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 30CPQ090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CPQ090
Discrete Semiconductor Products - Diodes - Rectifiers 30CPQ090
DIODE ARR SCHOTT 90V 15A TO247AC

DIODE ARR SCHOTT 90V 15A TO247AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 721677-30CPQ090 286-30CPQ090 30CPQ090-ND 884-30CPQ090 30CPQ090
Product Name Diodes, Rectifiers - Arrays - 30CPQ090 90V 15A Diode and Rectifier Diode Arrays DIODE ARRAY SCHOTTKY 90V TO247AC Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete Obsolete Removed
VF 0.8600 volts 0.8600 volts 0.8600 volts
VR 90 volts 90 volts
Unlock Full Specs
to access all available technical data