Vishay Intertechnology, Inc. Diode Arrays 30CPQ100

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CPQ100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ100-ND
Diode Arrays 30CPQ100-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
100V 15A Diode and Rectifier
286-30CPQ100
100V 15A Diode and Rectifier 286-30CPQ100
DIODE ARR SCHOT 100V 15A TO247AC Product overview: 30CPQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ100 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO247AC Product overview: 30CPQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 100V TO247 - 884-30CPQ100 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V TO247
884-30CPQ100
DIODE ARRAY SCHOTTKY 100V TO247 884-30CPQ100
DIODE ARRAY SCHOTTKY 100V TO247

DIODE ARRAY SCHOTTKY 100V TO247

Supplier's Site
Bridge Rectifier - 16307537 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16307537
Bridge Rectifier 16307537
SCHOTTKY RECTIFIER, 100 V, 30 A, DUAL COMMON CATHODE, TO-247AC, 3 PINS, 540 MV. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, 100 V, 30 A, DUAL COMMON CATHODE, TO-247AC, 3 PINS, 540 MV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Radwell International
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 30CPQ100-ND 286-30CPQ100 884-30CPQ100 16307537
Product Name Diode Arrays 100V 15A Diode and Rectifier DIODE ARRAY SCHOTTKY 100V TO247 Bridge Rectifier
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 Tube TO-247; TO-247-3
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS40-06/ZLR-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details