Vishay Intertechnology, Inc. Single Diodes 30CPF06

Description
Diode Standard 600V 30A Through Hole TO-247AC
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 30CPF06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30CPF06-ND
Single Diodes 30CPF06-ND
Diode Standard 600V 30A Through Hole TO-247AC

Diode Standard 600V 30A Through Hole TO-247AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 30CPF06 - 1004872-30CPF06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30CPF06
1004872-30CPF06
Diodes, Rectifiers - Single - 30CPF06 1004872-30CPF06
Manufacturer: Vishay Win Source Part Number: 1004872-30CPF06 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 160ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1004872-30CPF06
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
600V 30A Diode and Rectifier
280-30CPF06
600V 30A Diode and Rectifier 280-30CPF06
DIODE GEN PURP 600V 30A TO247AC Product overview: 30CPF06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 30A TO247AC Product overview: 30CPF06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 600V 30A TO247AC - 884-30CPF06 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 30A TO247AC
884-30CPF06
DIODE GEN PURP 600V 30A TO247AC 884-30CPF06
DIODE GEN PURP 600V 30A TO247AC

DIODE GEN PURP 600V 30A TO247AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 30CPF06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CPF06
Discrete Semiconductor Products - Diodes - Rectifiers 30CPF06
DIODE GEN PURP 600V 30A TO247AC

DIODE GEN PURP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 30CPF06-ND 1004872-30CPF06 280-30CPF06 884-30CPF06 30CPF06
Product Name Single Diodes Diodes, Rectifiers - Single - 30CPF06 600V 30A Diode and Rectifier DIODE GEN PURP 600V 30A TO247AC Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.41 volts 1.41 volts 1.41 volts
VR 600 volts 600 volts
Unlock Full Specs
to access all available technical data