Vishay Intertechnology, Inc. 200V 30A Diode and Rectifier 30HFU-200

Description
DIODE GEN PURP 200V 30A DO203AB Product overview: 30HFU-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30HFU-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 30A DO203AB Product overview: 30HFU-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30HFU-200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 30A Diode and Rectifier - 280-30HFU-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 30A Diode and Rectifier
280-30HFU-200
200V 30A Diode and Rectifier 280-30HFU-200
DIODE GEN PURP 200V 30A DO203AB Product overview: 30HFU-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30HFU-200 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 30A DO203AB Product overview: 30HFU-200 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30HFU-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30HFU-200 - 763118-30HFU-200 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30HFU-200
763118-30HFU-200
Diodes, Rectifiers - Single - 30HFU-200 763118-30HFU-200
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763118-30HFU-200 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 35μA @ 200V Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: 30HFU-200 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): NTE5986; 30HFU-200PBF; ; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763118-30HFU-200
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 35μA @ 200V
Operating Temperature - Junction: -40°C ~ 125°C
Part Status: Obsolete(EOL)
Family Name: 30HFU-200
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): NTE5986; 30HFU-200PBF; ;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 30HFU-200-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30HFU-200-ND
Single Diodes 30HFU-200-ND
Diode Standard 200V 30A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 200V 30A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
DIODE GEN PURP 200V 30A DO203AB - 884-30HFU-200 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 30A DO203AB
884-30HFU-200
DIODE GEN PURP 200V 30A DO203AB 884-30HFU-200
DIODE GEN PURP 200V 30A DO203AB

DIODE GEN PURP 200V 30A DO203AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes
Product Number 280-30HFU-200 763118-30HFU-200 30HFU-200-ND 884-30HFU-200
Product Name 200V 30A Diode and Rectifier Diodes, Rectifiers - Single - 30HFU-200 Single Diodes DIODE GEN PURP 200V 30A DO203AB
Package Bulk DO-5; DO-203AB, DO-5, Stud
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Diode Type Standard
VF 1.45 volts 1.45 volts
Unlock Full Specs
to access all available technical data