Vishay Intertechnology, Inc. 1KV 30A Diode and Rectifier 30CPF10

Description
DIODE GEN PURP 1KV 30A TO247AC Product overview: 30CPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 30A TO247AC Product overview: 30CPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1KV 30A Diode and Rectifier
280-30CPF10
1KV 30A Diode and Rectifier 280-30CPF10
DIODE GEN PURP 1KV 30A TO247AC Product overview: 30CPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF10 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 30A TO247AC Product overview: 30CPF10 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30CPF10 - 125572-30CPF10 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30CPF10
125572-30CPF10
Diodes, Rectifiers - Single - 30CPF10 125572-30CPF10
Manufacturer: Vishay Win Source Part Number: 125572-30CPF10 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 450ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Family Name: 30CPF10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 30CPF10PBF; VS-30APF10PbF; VS-30APF10-M3; Introduction Date: September 02, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 125572-30CPF10
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 450ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Family Name: 30CPF10
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 30CPF10PBF; VS-30APF10PbF; VS-30APF10-M3;
Introduction Date: September 02, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 30CPF10-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30CPF10-ND
Single Diodes 30CPF10-ND
Diode Standard 1000V 30A Through Hole TO-247AC

Diode Standard 1000V 30A Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30CPF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30CPF10
Discrete Semiconductor Products - Diodes - Rectifiers 30CPF10
DIODE GEN PURP 1KV 30A TO247AC

DIODE GEN PURP 1KV 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-30CPF10 125572-30CPF10 30CPF10-ND 30CPF10
Product Name 1KV 30A Diode and Rectifier Diodes, Rectifiers - Single - 30CPF10 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.41 volts 1.41 volts
Unlock Full Specs
to access all available technical data