Diode Standard 200V 30A Through Hole TO-247AC
DIODE GEN PURP 200V 30A TO247AC Product overview: 30CPF02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30CPF02 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 906516-30CPF02
Features: Diode Standard 200 V 30A Through Hole TO-247AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 30CPF02
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *30CPF02, VS-30CPF02, VS-30CPF02-ND, VS30CPF02, VS30CPF02-ND
DIODE GEN PURP 200V 30A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 30CPF02-ND | 280-30CPF02 | 906516-30CPF02 | 30CPF02 |
| Product Name | Single Diodes | 200V 30A Diode and Rectifier | Diodes, Rectifiers - Single - 30CPF02 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |