Littelfuse, Inc. 30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA198CA

Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet
Description
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30000W Axial Lead Transient Voltage Suppression (TVS) Diode - 30KPA198CA - Littelfuse, Inc.
Rosemont, IL, United States
30000W Axial Lead Transient Voltage Suppression (TVS) Diode
30KPA198CA
30000W Axial Lead Transient Voltage Suppression (TVS) Diode 30KPA198CA
The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

The 30KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 30 kW peak pulse capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 73V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O

Supplier's Site Datasheet
TVS Diodes - 30KPA198CATR-ND - DigiKey
Thief River Falls, MN, United States
319.8V Clamp 94.7A Ipp Tvs Diode Through Hole P600

319.8V Clamp 94.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 30KPA198CACT-ND - DigiKey
Thief River Falls, MN, United States
319.8V Clamp 94.7A Ipp Tvs Diode Through Hole P600

319.8V Clamp 94.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
30KPA198CA
TVS Diodes / ESD Suppressors 30KPA198CA
TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial

TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial

Buy Now Datasheet
Tvs Diode, Full Reel; Product Range Littelfuse - 32M4460 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Full Reel; Product Range Littelfuse
32M4460
Tvs Diode, Full Reel; Product Range Littelfuse 32M4460
TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:198V; Clamping Voltage Max:319.8V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:221.2V RoHS Compliant: Yes

TVS DIODE, FULL REEL; Product Range:30KPA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:198V; Clamping Voltage Max:319.8V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:221.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 30KPA198CA 30KPA198CATR-ND 30KPA198CA 32M4460
Product Name 30000W Axial Lead Transient Voltage Suppression (TVS) Diode TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Full Reel; Product Range Littelfuse
VC 320 volts 320 volts
VBR 221 to 243 volts 221 volts 221 volts
Configuration Single
Package P600, Axial P600-2 Axial Leaded
Peak Pulse Power 30000 watts
Unlock Full Specs
to access all available technical data